TVS DIODE 75VWM 121VC DO218AB
TVS DIODE 75VWM 121VC DO218AB
TVS DIODE 75VWM 121VC DO218AB
3600 W Bi-directional TVS is DO-218 pack
3600 W Bi-directional TVS is DO-218 pack
3600 W Bi-directional TVS is DO-218 pack
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SM5S75CAHM3/ICT-ND | 2802069 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | Single |
| Package | DO-218AB | DO-218AB |
| Peak Pulse Power | 3600 watts | |
| VC | 121 volts | |
| VBR | 83.3 volts |