TVS DIODE 43VWM 69.4VC DO218AB
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SM5S43CAHM3/ITR-ND | 2802051 |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | Single |
| Package | DO-218AB | DO-218AB |
| Peak Pulse Power | 3600 watts | |
| VC | 69.4 volts | |
| VBR | 47.8 volts |