DIODE, TVS, 5W, 40V, 5%, BIDIR,
DIODE, TVS, 5W, 40V, 5%, BIDIR,
DIODE, TVS, 5W, 40V, 5%, BIDIR,
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-SM5S40CAHM3_A/IDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-218AC |
| Peak Pulse Power | 3600 watts |
| VC | 64.5 volts |