TVS DIODE 36VWM 58.1VC DO218AB Product overview: SM5S36AHE3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S36AHE3/2D can be used for catalog matching and distributor lookup.
58.1V Clamp 62A Ipp Tvs Diode Surface Mount DO-218AB
Manufacturer: Vishay
Win Source Part Number: 1097071-SM5S36AHE3/2
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Family Name: SM5S36A
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-218AB
STAND-OFF Voltage (Vwm): 36V
Minimum Breakdown Voltage: 40V
Max Clamping Voltage: 58.1V
Peak Pulse Current(Ippm): 62A
Power Dissipation - Pd: 3600W (3.6kW)
Alternative Parts (Cross-Reference): TLD5S36AH MAG ; TLD6S36AH MAG; SM8S36HE3/2D; SM8S36AHE3/2D;
Introduction Date: December 02, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
TVS DIODE 36VWM 58.1VC DO218AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM5S36AHE3/2D | SM5S36AHE3/2D-ND | 1097071-SM5S36AHE3/2D | SM5S36AHE3/2D |
| Product Name | TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SM5S36AHE3/2D | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| RoHS Compliant | RoHS | |||
| Package | Tape & Reel (TR) | DO-218AB | DO-218AB | DO-218AB |
| Peak Pulse Power | 3600 watts | 3600 watts | 3600 watts | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |