Vishay Intertechnology, Inc. SMD 33V TVS Protection Diode SM5S33-E3/2D

Description
Unidirectional TVS Diode, 33V, 3.6kW, DO-218AB, SMD Product overview: SM5S33-E3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S33-E3/2D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Unidirectional TVS Diode, 33V, 3.6kW, DO-218AB, SMD Product overview: SM5S33-E3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S33-E3/2D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33V TVS Protection Diode - 144-SM5S33-E3/2D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33V TVS Protection Diode
144-SM5S33-E3/2D
SMD 33V TVS Protection Diode 144-SM5S33-E3/2D
Unidirectional TVS Diode, 33V, 3.6kW, DO-218AB, SMD Product overview: SM5S33-E3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S33-E3/2D can be used for catalog matching and distributor lookup.

Unidirectional TVS Diode, 33V, 3.6kW, DO-218AB, SMD Product overview: SM5S33-E3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S33-E3/2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM5S33-E3/2D - 934084-SM5S33-E3/2D - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM5S33-E3/2D
934084-SM5S33-E3/2D
TVS - TVS - Diodes - SM5S33-E3/2D 934084-SM5S33-E3/2D
Manufacturer: Vishay Win Source Part Number: 934084-SM5S33-E3/2D Series: PAR® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 59V Clamp 61A Ipp Tvs Diode Surface Mount DO-218AB Package: Reel - TR Package: DO-218AB Mounting: Surface Mount Part Status: Obsolete Family Name: SM5S33 Categories: Circuit Protection Case / Package: DO-218AB ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 934084-SM5S33-E3/2D
Series: PAR®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 59V Clamp 61A Ipp Tvs Diode Surface Mount DO-218AB
Package: Reel - TR
Package: DO-218AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SM5S33
Categories: Circuit Protection
Case / Package: DO-218AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM5S33-E3/2D 934084-SM5S33-E3/2D
Product Name SMD 33V TVS Protection Diode TVS - TVS - Diodes - SM5S33-E3/2D
Configuration Single
Unlock Full Specs
to access all available technical data