48.4V Clamp 74A Ipp Tvs Diode Surface Mount DO-218AB
Manufacturer: Vishay
Win Source Part Number: 895480-SM5S30AHE3_A/
Series: Automotive, AEC-Q101, PAR®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 48.4V Clamp 74A Ipp Tvs Diode Surface Mount DO-218AB
Package: DO-218AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM5S30
Categories: Circuit Protection
Case / Package: DO-218AB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Trans Voltage Suppressor Diode, 3600W, 30V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AB, Product overview: SM5S30AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3600W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S30AHE3_A/I can be used for catalog matching and distributor lookup.
TVS DIODE 30VWM 48.4VC DO218AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM5S30AHE3_A/I-ND | 895480-SM5S30AHE3_A/I | 144-SM5S30AHE3_A/I | SM5S30AHE3_A/I |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SM5S30AHE3_A/I | 3600W 30V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-218AB | DO-218AB | DO-218AB | |
| Peak Pulse Power | 3600 watts | 3600 watts | ||
| VC | 48.4 volts | 48.4 volts |