Vishay Intertechnology, Inc. 30V 48.4V TVS Protection Diode SM5S30A-E3/2D

Description
TVS DIODE 30V 48.4V DO218AB Product overview: SM5S30A-E3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 48.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 48.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S30A-E3/2D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 30V 48.4V DO218AB Product overview: SM5S30A-E3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 48.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 48.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S30A-E3/2D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 48.4V TVS Protection Diode - 144-SM5S30A-E3/2D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 48.4V TVS Protection Diode
144-SM5S30A-E3/2D
30V 48.4V TVS Protection Diode 144-SM5S30A-E3/2D
TVS DIODE 30V 48.4V DO218AB Product overview: SM5S30A-E3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 48.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 48.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S30A-E3/2D can be used for catalog matching and distributor lookup.

TVS DIODE 30V 48.4V DO218AB Product overview: SM5S30A-E3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 48.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 48.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S30A-E3/2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM5S30A-E3/2D - 1097063-SM5S30A-E3/2D - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM5S30A-E3/2D
1097063-SM5S30A-E3/2D
TVS - TVS - Diodes - SM5S30A-E3/2D 1097063-SM5S30A-E3/2D
Manufacturer: Vishay Win Source Part Number: 1097063-SM5S30A-E3/2 D Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-218AB STAND-OFF Voltage (Vwm): 30V Minimum Breakdown Voltage: 33.3V Max Clamping Voltage: 48.4V Peak Pulse Current(Ippm): 74A Power Dissipation - Pd: 3600W (3.6kW) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097063-SM5S30A-E3/2D
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-218AB
STAND-OFF Voltage (Vwm): 30V
Minimum Breakdown Voltage: 33.3V
Max Clamping Voltage: 48.4V
Peak Pulse Current(Ippm): 74A
Power Dissipation - Pd: 3600W (3.6kW)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM5S30A-E3/2D 1097063-SM5S30A-E3/2D
Product Name 30V 48.4V TVS Protection Diode TVS - TVS - Diodes - SM5S30A-E3/2D
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel DO-218AB
Peak Pulse Power 3600 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data