Vishay Intertechnology, Inc. TVS Diodes SM5S28HE3/2E

Description
50.1V Clamp 72A Ipp Tvs Diode Surface Mount DO-218AB
Request a Quote Datasheet
Description
50.1V Clamp 72A Ipp Tvs Diode Surface Mount DO-218AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM5S28HE3/2E-ND - DigiKey
Thief River Falls, MN, United States
50.1V Clamp 72A Ipp Tvs Diode Surface Mount DO-218AB

50.1V Clamp 72A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298271-SM5S28HE3/2E - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298271-SM5S28HE3/2E
Circuit Protection - TVS - Diodes 1298271-SM5S28HE3/2E
Win Source Part Number: 1298271-SM5S28HE3/2E Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PAR® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Voltage - Breakdown (Min): 31.1V Voltage - Clamping (Max) @ Ipp: 50.1V Power - Peak Pulse: 3600W (3.6kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 72A Package / Case: DO-218AB Supplier Device Package: DO-218AB Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM5S28 Product Status: Obsolete

Win Source Part Number: 1298271-SM5S28HE3/2E
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 50.1V
Power - Peak Pulse: 3600W (3.6kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 72A
Package / Case: DO-218AB
Supplier Device Package: DO-218AB
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM5S28
Product Status: Obsolete

Buy Now Datasheet
TVS Protection Diode - 144-SM5S28HE3/2E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM5S28HE3/2E
TVS Protection Diode 144-SM5S28HE3/2E
TVS DIODE 28VWM 50.1VC DO218AB Product overview: SM5S28HE3/2E from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S28HE3/2E can be used for catalog matching and distributor lookup.

TVS DIODE 28VWM 50.1VC DO218AB Product overview: SM5S28HE3/2E from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S28HE3/2E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM5S28HE3/2E-ND 1298271-SM5S28HE3/2E 144-SM5S28HE3/2E
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode
Configuration Single Single
Package DO-218AB DO-218AB Tape & Reel (TR)
Peak Pulse Power 3600 watts 3600 watts 3600 watts
VC 50.1 volts 50.1 volts
Unlock Full Specs
to access all available technical data