Vishay Intertechnology, Inc. TVS - TVS - Diodes - SM5S28AHE3_A/I SM5S28AHE3_A/I

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 793557-SM5S28AHE3_A/ I Series: Automotive, AEC-Q101, PAR Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-218AB Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Current - Peak Pulse (10/1000μs): 79A Power - Peak Pulse: 3600W (3.6kW) Power Line Protection: No Family Name: SM5S28A Categories: Circuit Protection Minimum Breakdown Voltage: 31.1V Manufacturer Package: DO-218AB Maximum Clamping Voltage: 45.4V Alternative Parts (Cross-Reference): TLD5S28AH MAG; SM8S28HE3/2D; SM8S28AHE3/2D; TLD8S28AH MAG; ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 793557-SM5S28AHE3_A/ I Series: Automotive, AEC-Q101, PAR Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-218AB Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Current - Peak Pulse (10/1000μs): 79A Power - Peak Pulse: 3600W (3.6kW) Power Line Protection: No Family Name: SM5S28A Categories: Circuit Protection Minimum Breakdown Voltage: 31.1V Manufacturer Package: DO-218AB Maximum Clamping Voltage: 45.4V Alternative Parts (Cross-Reference): TLD5S28AH MAG; SM8S28HE3/2D; SM8S28AHE3/2D; TLD8S28AH MAG; ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SM5S28AHE3_A/I - 793557-SM5S28AHE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM5S28AHE3_A/I
793557-SM5S28AHE3_A/I
TVS - TVS - Diodes - SM5S28AHE3_A/I 793557-SM5S28AHE3_A/I
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 793557-SM5S28AHE3_A/ I Series: Automotive, AEC-Q101, PAR Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-218AB Applications: Automotive Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28V Current - Peak Pulse (10/1000μs): 79A Power - Peak Pulse: 3600W (3.6kW) Power Line Protection: No Family Name: SM5S28A Categories: Circuit Protection Minimum Breakdown Voltage: 31.1V Manufacturer Package: DO-218AB Maximum Clamping Voltage: 45.4V Alternative Parts (Cross-Reference): TLD5S28AH MAG; SM8S28HE3/2D; SM8S28AHE3/2D; TLD8S28AH MAG; ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 793557-SM5S28AHE3_A/I
Series: Automotive, AEC-Q101, PAR
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-218AB
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Current - Peak Pulse (10/1000μs): 79A
Power - Peak Pulse: 3600W (3.6kW)
Power Line Protection: No
Family Name: SM5S28A
Categories: Circuit Protection
Minimum Breakdown Voltage: 31.1V
Manufacturer Package: DO-218AB
Maximum Clamping Voltage: 45.4V
Alternative Parts (Cross-Reference): TLD5S28AH MAG; SM8S28HE3/2D; SM8S28AHE3/2D; TLD8S28AH MAG;
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3600W 28V TVS Protection Diode - 144-SM5S28AHE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3600W 28V TVS Protection Diode
144-SM5S28AHE3_A/I
3600W 28V TVS Protection Diode 144-SM5S28AHE3_A/I
Trans Voltage Suppressor Diode, 3600W, 28V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AB, Product overview: SM5S28AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3600W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S28AHE3_A/I can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 3600W, 28V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AB, Product overview: SM5S28AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3600W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S28AHE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM5S28AHE3_A/IGITR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 79A Ipp Tvs Diode Surface Mount DO-218AB

45.4V Clamp 79A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
TVS Diodes - SM5S28AHE3_A/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 79A Ipp Tvs Diode Surface Mount DO-218AB

45.4V Clamp 79A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
TVS Diodes - SM5S28AHE3_A/IGICT-ND - DigiKey
Thief River Falls, MN, United States
45.4V Clamp 79A Ipp Tvs Diode Surface Mount DO-218AB

45.4V Clamp 79A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM5S28AHE3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM5S28AHE3_A/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM5S28AHE3_A/I
TVS DIODE 28VWM 45.4VC DO218AB

TVS DIODE 28VWM 45.4VC DO218AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 793557-SM5S28AHE3_A/I 144-SM5S28AHE3_A/I SM5S28AHE3_A/IGITR-ND SM5S28AHE3_A/I
Product Name TVS - TVS - Diodes - SM5S28AHE3_A/I 3600W 28V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
Peak Pulse Power 3600 watts 3600 watts 3600 watts
VC 45.4 volts 45.4 volts 45.4 volts
VBR 31.1 volts 31.1 volts 31.1 volts
Unlock Full Specs
to access all available technical data