TVS Diode 28V Unidirectional DO-218AB Surface Mount 79A Product overview: SM5S28A-E3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 28V, 79A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 28V, 79A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S28A-E3/2D can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1097060-SM5S28A-E3/2
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-218AB
STAND-OFF Voltage (Vwm): 28V
Minimum Breakdown Voltage: 31.1V
Max Clamping Voltage: 45.4V
Peak Pulse Current(Ippm): 79A
Power Dissipation - Pd: 3600W (3.6kW)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Consumer Electronics, Signal Processing
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM5S28A-E3/2D | 1097060-SM5S28A-E3/2D |
| Product Name | SMD 28V 79A TVS Protection Diode | TVS - TVS - Diodes - SM5S28A-E3/2D |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Package | Tape and Reel | DO-218AB |
| Peak Pulse Power | 3600 watts | |
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |