Manufacturer: Vishay
Win Source Part Number: 1097057-SM5S26AHE3_A
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-218AB
STAND-OFF Voltage (Vwm): 26V
Minimum Breakdown Voltage: 28.9V
Max Clamping Voltage: 42.1V
Peak Pulse Current(Ippm): 86A
Power Dissipation - Pd: 3600W (3.6kW)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Trans Voltage Suppressor Diode, 3600W, 26V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AB, Product overview: SM5S26AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3600W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S26AHE3_A/I can be used for catalog matching and distributor lookup.
42.1V Clamp 86A Ipp Tvs Diode Surface Mount DO-218AB
42.1V Clamp 86A Ipp Tvs Diode Surface Mount DO-218AB
42.1V Clamp 86A Ipp Tvs Diode Surface Mount DO-218AB
TVS DIODE 26VWM 42.1VC DO218AB
TVS Diodes / ESD Suppressors 5W,26V 5%,SMD PAR AEC-Q101 Qualified
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097057-SM5S26AHE3_A/I | 144-SM5S26AHE3_A/I | SM5S26AHE3_A/IGITR-ND | SM5S26AHE3_A/I | SM5S26AHE3_A/I |
| Product Name | TVS - TVS - Diodes - SM5S26AHE3_A/I | 3600W 26V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Package | DO-218AB | DO-218AB | DO-218AB | DO-218AB-2 | |
| VWM | 26 volts | ||||
| IPPM | 86 amps | ||||
| VC | 42.1 volts | 42.1 volts | 42.1 volts | ||
| VBR | 28.9 volts | 28.9 volts | 28.9 volts |