Vishay Intertechnology, Inc. 3600W 26V TVS Protection Diode SM5S26-E3/2D

Description
Tvs 3600W 26V 10% DO-218AB Product overview: SM5S26-E3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3600W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3600W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S26-E3/2D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tvs 3600W 26V 10% DO-218AB Product overview: SM5S26-E3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3600W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3600W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S26-E3/2D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3600W 26V TVS Protection Diode - 144-SM5S26-E3/2D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3600W 26V TVS Protection Diode
144-SM5S26-E3/2D
3600W 26V TVS Protection Diode 144-SM5S26-E3/2D
Tvs 3600W 26V 10% DO-218AB Product overview: SM5S26-E3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3600W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3600W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S26-E3/2D can be used for catalog matching and distributor lookup.

Tvs 3600W 26V 10% DO-218AB Product overview: SM5S26-E3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3600W, 26V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3600W, 26V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S26-E3/2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296406-SM5S26-E3/2D - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296406-SM5S26-E3/2D
Circuit Protection - TVS - Diodes 1296406-SM5S26-E3/2D
Win Source Part Number: 1296406-SM5S26-E3/2D Category: Circuit Protection>TVS - Diodes Series: PAR® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 750 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 26V Voltage - Breakdown (Min): 28.9V Voltage - Clamping (Max) @ Ipp: 46.6V Power - Peak Pulse: 3600W (3.6kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 77A Package / Case: DO-218AB Supplier Device Package: DO-218AB Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM5S26 Product Status: Obsolete

Win Source Part Number: 1296406-SM5S26-E3/2D
Category: Circuit Protection>TVS - Diodes
Series: PAR®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Voltage - Clamping (Max) @ Ipp: 46.6V
Power - Peak Pulse: 3600W (3.6kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 77A
Package / Case: DO-218AB
Supplier Device Package: DO-218AB
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM5S26
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM5S26-E3/2D 1296406-SM5S26-E3/2D
Product Name 3600W 26V TVS Protection Diode Circuit Protection - TVS - Diodes
Configuration Single
RoHS Compliant RoHS
Package Tape and Reel DO-218AB
Peak Pulse Power 3600 watts 3600 watts
Unlock Full Specs
to access all available technical data