Manufacturer: Vishay
Win Source Part Number: 895478-SM5S24ATHE3/I
Series: Automotive, AEC-Q101, PAR®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 38.9V Clamp 93A Ipp Tvs Diode Surface Mount DO-218AC
Package: DO-218AC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM5S24
Categories: Circuit Protection
Case / Package: DO-218AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.10.0080
Other Part Number: SM5S24ATHE3/IGICT, SM5S24ATHE3/I-ND, SM5S24ATHE3/IGIDKR, SM5S24ATHE3/IGITR
Trans Voltage Suppressor Diode, 3600W, 24V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AC, Product overview: SM5S24ATHE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600W, 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3600W, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S24ATHE3/I can be used for catalog matching and distributor lookup.
38.9V Clamp 93A Ipp Tvs Diode Surface Mount DO-218AC
38.9V Clamp 93A Ipp Tvs Diode Surface Mount DO-218AC
TVS DIODE 24VWM 38.9VC DO218AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 895478-SM5S24ATHE3/I | 144-SM5S24ATHE3/I | SM5S24ATHE3/IGITR-ND | SM5S24ATHE3/I |
| Product Name | TVS - TVS - Diodes - SM5S24ATHE3/I | 3600W 24V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-218AC | DO-218AC | DO-218AC | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS |