Trans Voltage Suppressor Diode, 3600W, 20V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AB, Product overview: SM5S20AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3600W, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 3600W, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S20AHE3_A/I can be used for catalog matching and distributor lookup.
32.4V Clamp 111A Ipp Tvs Diode Surface Mount DO-218AB
Manufacturer: Vishay
Win Source Part Number: 1097053-SM5S20AHE3_A
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-218AB
STAND-OFF Voltage (Vwm): 20V
Minimum Breakdown Voltage: 22.2V
Max Clamping Voltage: 32.4V
Peak Pulse Current(Ippm): 111A
Power Dissipation - Pd: 3600W (3.6kW)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
TVS DIODE 20VWM 32.4VC DO218AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM5S20AHE3_A/I | SM5S20AHE3_A/I-ND | 1097053-SM5S20AHE3_A/I | SM5S20AHE3_A/I |
| Product Name | 3600W 20V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SM5S20AHE3_A/I | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |
| Package | DO-218AB | DO-218AB | DO-218AB | |
| Peak Pulse Power | 3600 watts | 3600 watts |