Vishay Intertechnology, Inc. TVS - TVS - Diodes - SM5S17AHE3/2D SM5S17AHE3/2D

Description
Manufacturer: Vishay Win Source Part Number: 1097049-SM5S17AHE3/2 D Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-218AB STAND-OFF Voltage (Vwm): 17V Minimum Breakdown Voltage: 18.9V Max Clamping Voltage: 27.6V Peak Pulse Current(Ippm): 130A Power Dissipation - Pd: 3600W (3.6kW) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1097049-SM5S17AHE3/2 D Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-218AB STAND-OFF Voltage (Vwm): 17V Minimum Breakdown Voltage: 18.9V Max Clamping Voltage: 27.6V Peak Pulse Current(Ippm): 130A Power Dissipation - Pd: 3600W (3.6kW) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SM5S17AHE3/2D - 1097049-SM5S17AHE3/2D - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM5S17AHE3/2D
1097049-SM5S17AHE3/2D
TVS - TVS - Diodes - SM5S17AHE3/2D 1097049-SM5S17AHE3/2D
Manufacturer: Vishay Win Source Part Number: 1097049-SM5S17AHE3/2 D Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-218AB STAND-OFF Voltage (Vwm): 17V Minimum Breakdown Voltage: 18.9V Max Clamping Voltage: 27.6V Peak Pulse Current(Ippm): 130A Power Dissipation - Pd: 3600W (3.6kW) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097049-SM5S17AHE3/2D
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-218AB
STAND-OFF Voltage (Vwm): 17V
Minimum Breakdown Voltage: 18.9V
Max Clamping Voltage: 27.6V
Peak Pulse Current(Ippm): 130A
Power Dissipation - Pd: 3600W (3.6kW)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-SM5S17AHE3/2D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM5S17AHE3/2D
TVS Protection Diode 144-SM5S17AHE3/2D
TVS DIODE 17VWM 27.6VC DO218AB Product overview: SM5S17AHE3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S17AHE3/2D can be used for catalog matching and distributor lookup.

TVS DIODE 17VWM 27.6VC DO218AB Product overview: SM5S17AHE3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5S17AHE3/2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM5S17AHE3/2D-ND - DigiKey
Thief River Falls, MN, United States
27.6V Clamp 130A Ipp Tvs Diode Surface Mount DO-218AB

27.6V Clamp 130A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM5S17AHE3/2D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM5S17AHE3/2D
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM5S17AHE3/2D
TVS DIODE 17VWM 27.6VC DO218AB

TVS DIODE 17VWM 27.6VC DO218AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1097049-SM5S17AHE3/2D 144-SM5S17AHE3/2D SM5S17AHE3/2D-ND SM5S17AHE3/2D
Product Name TVS - TVS - Diodes - SM5S17AHE3/2D TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-218AB Tape & Reel (TR) DO-218AB DO-218AB
VWM 17 volts
IPPM 130 amps
VC 27.6 volts 27.6 volts 27.6 volts
VBR 18.9 volts 18.9 volts 18.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1658741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Array
RoHS Compliant RoHS
Package SOT23; Sot-23
View Details
Power TVS Modules - 704-15K36H2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
400 W Transient Voltage Suppressor - P4SMA20CAJ - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD1001-1 SOD1001-1
Tj 150 C (302 F)
View Details