3600 W Bi-directional TVS is DO-218 pack
3600 W Bi-directional TVS is DO-218 pack
3600 W Bi-directional TVS is DO-218 pack
TVS DIODE 14VWM 23.2VC DO218AB
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2802019P | 112-SM5S14CAHM3/ITR-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | Single |
| Direction | Bidirectional | |
| RoHS Compliant | RoHS | |
| Package | DO-218AB | DO-218AB |
| Pin Count | 2 |