22V Clamp 164A Ipp Tvs Diode Surface Mount DO-218AB
TVS DIODE 12VWM 22VC DO218AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM5S12HE3/2D-ND | SM5S12HE3/2D |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-218AB | DO-218AB |
| Peak Pulse Power | 3600 watts | 3600 watts |
| VC | 22 volts | 22 volts |