Vishay Intertechnology, Inc. TVS Diodes SM5A27-E3/2D

Description
40V Clamp 55A (8/20µs) Ipp Tvs Diode Surface Mount DO-218AB
Request a Quote Datasheet
Description
40V Clamp 55A (8/20µs) Ipp Tvs Diode Surface Mount DO-218AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM5A27-E3/2DGITR-ND - DigiKey
Thief River Falls, MN, United States
40V Clamp 55A (8/20µs) Ipp Tvs Diode Surface Mount DO-218AB

40V Clamp 55A (8/20µs) Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
TVS Protection Diode - 144-SM5A27-E3/2D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM5A27-E3/2D
TVS Protection Diode 144-SM5A27-E3/2D
TVS DIODE 22VWM 40VC DO218AB Product overview: SM5A27-E3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5A27-E3/2D can be used for catalog matching and distributor lookup.

TVS DIODE 22VWM 40VC DO218AB Product overview: SM5A27-E3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5A27-E3/2D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM5A27-E3/2D - 1097031-SM5A27-E3/2D - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM5A27-E3/2D
1097031-SM5A27-E3/2D
TVS - TVS - Diodes - SM5A27-E3/2D 1097031-SM5A27-E3/2D
Manufacturer: Vishay Win Source Part Number: 1097031-SM5A27-E3/2D Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-218AB STAND-OFF Voltage (Vwm): 22V Minimum Breakdown Voltage: 24V Max Clamping Voltage: 40V Peak Pulse Current(Ippm): 55A (8/20μs) Power Dissipation - Pd: 3600W (3.6kW) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097031-SM5A27-E3/2D
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-218AB
STAND-OFF Voltage (Vwm): 22V
Minimum Breakdown Voltage: 24V
Max Clamping Voltage: 40V
Peak Pulse Current(Ippm): 55A (8/20μs)
Power Dissipation - Pd: 3600W (3.6kW)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM5A27-E3/2D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM5A27-E3/2D
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM5A27-E3/2D
TVS DIODE 22VWM 40VC DO218AB

TVS DIODE 22VWM 40VC DO218AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM5A27-E3/2DGITR-ND 144-SM5A27-E3/2D 1097031-SM5A27-E3/2D SM5A27-E3/2D
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - SM5A27-E3/2D Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-218AB Tape & Reel (TR) DO-218AB DO-218AB
Peak Pulse Power 3600 watts 3600 watts 3600 watts
VC 40 volts 40 volts 40 volts
VBR 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data