Vishay Intertechnology, Inc. TVS Diodes SM15T68A-E3/57T

Description
92V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
92V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM15T68A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
92V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

92V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SM15T68A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
92V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

92V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SM15T68A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
92V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

92V Clamp 16.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
92V 83A TVS Protection Diode - 144-SM15T68A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
92V 83A TVS Protection Diode
144-SM15T68A-E3/57T
92V 83A TVS Protection Diode 144-SM15T68A-E3/57T
TVS Diode 1.5kW Unidirectional 92V 83A DO-214AB SMT Product overview: SM15T68A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 92V, 83A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 92V, 83A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T68A-E3/57T can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW Unidirectional 92V 83A DO-214AB SMT Product overview: SM15T68A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 92V, 83A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 92V, 83A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T68A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM15T68A-E3/57T - 1096946-SM15T68A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM15T68A-E3/57T
1096946-SM15T68A-E3/57T
TVS - TVS - Diodes - SM15T68A-E3/57T 1096946-SM15T68A-E3/57T
Manufacturer: Vishay Win Source Part Number: 1096946-SM15T68A-E3/ 57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 58.1V Minimum Breakdown Voltage: 64.6V Max Clamping Voltage: 92V Peak Pulse Current(Ippm): 16.3A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1096946-SM15T68A-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 58.1V
Minimum Breakdown Voltage: 64.6V
Max Clamping Voltage: 92V
Peak Pulse Current(Ippm): 16.3A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T68A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T68A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T68A-E3/57T
TVS DIODE 58.1VWM 92VC DO214AB

TVS DIODE 58.1VWM 92VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM15T68A-E3/57TGIDKR-ND 144-SM15T68A-E3/57T 1096946-SM15T68A-E3/57T SM15T68A-E3/57T
Product Name TVS Diodes 92V 83A TVS Protection Diode TVS - TVS - Diodes - SM15T68A-E3/57T Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape and Reel DO-214AB (SMCJ) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 92 volts 92 volts 92 volts
VBR 64.6 volts 64.6 volts 64.6 volts
Unlock Full Specs
to access all available technical data