Vishay Intertechnology, Inc. TVS Diodes SM15T33CAHE3/57T

Description
45.7V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
45.7V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM15T33CAHE3/57T-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.7V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Protection Diode - 144-SM15T33CAHE3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM15T33CAHE3/57T
TVS Protection Diode 144-SM15T33CAHE3/57T
TVS DIODE 28.2VWM 45.7VC DO214AB Product overview: SM15T33CAHE3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T33CAHE3/57T can be used for catalog matching and distributor lookup.

TVS DIODE 28.2VWM 45.7VC DO214AB Product overview: SM15T33CAHE3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T33CAHE3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298231-SM15T33CAHE3/57T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298231-SM15T33CAHE3/57T
Circuit Protection - TVS - Diodes 1298231-SM15T33CAHE3/57T
Win Source Part Number: 1298231-SM15T33CAHE3 /57T Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SM15T, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 850 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 28.2V Voltage - Breakdown (Min): 31.4V Voltage - Clamping (Max) @ Ipp: 45.7V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 33A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM15T33

Win Source Part Number: 1298231-SM15T33CAHE3/57T
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM15T, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28.2V
Voltage - Breakdown (Min): 31.4V
Voltage - Clamping (Max) @ Ipp: 45.7V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 33A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM15T33

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T33CAHE3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T33CAHE3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T33CAHE3/57T
TVS DIODE 28.2VWM 45.7VC DO214AB

TVS DIODE 28.2VWM 45.7VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM15T33CAHE3/57T-ND 144-SM15T33CAHE3/57T 1298231-SM15T33CAHE3/57T SM15T33CAHE3/57T
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape & Reel (TR) DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 45.7 volts 45.7 volts 45.7 volts
Unlock Full Specs
to access all available technical data