Vishay Intertechnology, Inc. TVS - TVS - Diodes - SM15T33A-E3/57T SM15T33A-E3/57T

Description
Manufacturer: Vishay Win Source Part Number: 1096931-SM15T33A-E3/ 57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 28.2V Minimum Breakdown Voltage: 31.4V Max Clamping Voltage: 45.7V Peak Pulse Current(Ippm): 33A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1096931-SM15T33A-E3/ 57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 28.2V Minimum Breakdown Voltage: 31.4V Max Clamping Voltage: 45.7V Peak Pulse Current(Ippm): 33A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SM15T33A-E3/57T - 1096931-SM15T33A-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM15T33A-E3/57T
1096931-SM15T33A-E3/57T
TVS - TVS - Diodes - SM15T33A-E3/57T 1096931-SM15T33A-E3/57T
Manufacturer: Vishay Win Source Part Number: 1096931-SM15T33A-E3/ 57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 28.2V Minimum Breakdown Voltage: 31.4V Max Clamping Voltage: 45.7V Peak Pulse Current(Ippm): 33A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1096931-SM15T33A-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 28.2V
Minimum Breakdown Voltage: 31.4V
Max Clamping Voltage: 45.7V
Peak Pulse Current(Ippm): 33A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - SM15T33A-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.7V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SM15T33A-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.7V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SM15T33A-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
45.7V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

45.7V Clamp 33A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
59V 169A TVS Protection Diode - 144-SM15T33A-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
59V 169A TVS Protection Diode
144-SM15T33A-E3/57T
59V 169A TVS Protection Diode 144-SM15T33A-E3/57T
TVS Diode 1.5kW Unidirectional 59V SMC 169A Product overview: SM15T33A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 59V, 169A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 59V, 169A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T33A-E3/57T can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW Unidirectional 59V SMC 169A Product overview: SM15T33A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 59V, 169A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 59V, 169A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T33A-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T33A-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T33A-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T33A-E3/57T
TVS DIODE 28.2VWM 45.7VC DO214AB

TVS DIODE 28.2VWM 45.7VC DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1096931-SM15T33A-E3/57T SM15T33A-E3/57TGITR-ND 144-SM15T33A-E3/57T SM15T33A-E3/57T
Product Name TVS - TVS - Diodes - SM15T33A-E3/57T TVS Diodes 59V 169A TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AB (SMCJ) DO-214AB, SMC Tape and Reel DO-214AB (SMCJ)
VWM 28.2 volts
IPPM 33 amps
VC 45.7 volts 45.7 volts 45.7 volts
VBR 31.4 volts 31.4 volts 31.4 volts
Unlock Full Specs
to access all available technical data