Win Source Part Number: 1296382-SM15T30CA-E3
Category: Circuit Protection>TVS - Diodes
Series: SM15T, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 25.6V
Voltage - Breakdown (Min): 28.5V
Voltage - Clamping (Max) @ Ipp: 41.5V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 36A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM15T30
TVS Diode 1.5kW Bidirectional 28.5V Breakdown DO-214AB SM Product overview: SM15T30CA-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 28.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 28.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T30CA-E3/9AT
41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 25.6VWM 41.5VC DO214AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1296382-SM15T30CA-E3/9AT | 144-SM15T30CA-E3/9AT | SM15T30CA-E3/9AT-ND | SM15T30CA-E3/9AT |
| Product Name | Circuit Protection - TVS - Diodes | 28.5V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | DO-214AB (SMCJ) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| VC | 41.5 volts | 41.5 volts | 41.5 volts | |
| VBR | 28.5 volts | 28.5 volts | 28.5 volts |