Vishay Intertechnology, Inc. 41.5V TVS Protection Diode SM15T30CA-E3/57T

Description
TVS Diode 1.5kW Bidirectional 41.5V DO-214AB SMT Product overview: SM15T30CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 41.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 41.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T30CA-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 1.5kW Bidirectional 41.5V DO-214AB SMT Product overview: SM15T30CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 41.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 41.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T30CA-E3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
41.5V TVS Protection Diode - 144-SM15T30CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
41.5V TVS Protection Diode
144-SM15T30CA-E3/57T
41.5V TVS Protection Diode 144-SM15T30CA-E3/57T
TVS Diode 1.5kW Bidirectional 41.5V DO-214AB SMT Product overview: SM15T30CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 41.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 41.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T30CA-E3/57T can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW Bidirectional 41.5V DO-214AB SMT Product overview: SM15T30CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 41.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 41.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T30CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM15T30CA-E3/57T - 1096929-SM15T30CA-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM15T30CA-E3/57T
1096929-SM15T30CA-E3/57T
TVS - TVS - Diodes - SM15T30CA-E3/57T 1096929-SM15T30CA-E3/57T
Manufacturer: Vishay Win Source Part Number: 1096929-SM15T30CA-E3 /57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 25.6V Minimum Breakdown Voltage: 28.5V Max Clamping Voltage: 41.5V Peak Pulse Current(Ippm): 36A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1096929-SM15T30CA-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 25.6V
Minimum Breakdown Voltage: 28.5V
Max Clamping Voltage: 41.5V
Peak Pulse Current(Ippm): 36A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - SM15T30CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SM15T30CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SM15T30CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T30CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T30CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T30CA-E3/57T
TVS DIODE 25.6VWM 41.5VC DO214AB

TVS DIODE 25.6VWM 41.5VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM15T30CA-E3/57T 1096929-SM15T30CA-E3/57T SM15T30CA-E3/57TGICT-ND SM15T30CA-E3/57T
Product Name 41.5V TVS Protection Diode TVS - TVS - Diodes - SM15T30CA-E3/57T TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AB (SMCJ) DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data