Vishay Intertechnology, Inc. TVS Diodes SM15T30A-E3/9AT

Description
41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM15T30A-E3/9ATGITR-ND - DigiKey
Thief River Falls, MN, United States
41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SM15T30A-E3/9ATGICT-ND - DigiKey
Thief River Falls, MN, United States
41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SM15T30A-E3/9ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
1500 W TVS Protection Diode - 144-SM15T30A-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500 W TVS Protection Diode
144-SM15T30A-E3/9AT
1500 W TVS Protection Diode 144-SM15T30A-E3/9AT
DIODE 1500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Transient Suppressor Product overview: SM15T30A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T30A-E3/9AT can be used for catalog matching and distributor lookup.

DIODE 1500 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Transient Suppressor Product overview: SM15T30A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T30A-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM15T30A-E3/9AT - 895415-SM15T30A-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM15T30A-E3/9AT
895415-SM15T30A-E3/9AT
TVS - TVS - Diodes - SM15T30A-E3/9AT 895415-SM15T30A-E3/9AT
Manufacturer: Vishay Win Source Part Number: 895415-SM15T30A-E3/9 AT Series: SM15T, TransZorb® Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: SM15T30 Categories: Circuit Protection Case / Package: DO-214AB (SMCJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SM15T30A-E3/9AT-ND, SM15T30A-E3/9ATGIDKR , SM15T30A-E3/9ATGICT, SM15T30A-E3/9ATGITR

Manufacturer: Vishay
Win Source Part Number: 895415-SM15T30A-E3/9AT
Series: SM15T, TransZorb®
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM15T30
Categories: Circuit Protection
Case / Package: DO-214AB (SMCJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SM15T30A-E3/9AT-ND, SM15T30A-E3/9ATGIDKR, SM15T30A-E3/9ATGICT, SM15T30A-E3/9ATGITR

Buy Now Datasheet
Transient Suppressor Diode,single,unidirectional,25.6V V(Rwm),do-214Ab Vishay - 77K7441 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,25.6V V(Rwm),do-214Ab Vishay
77K7441
Transient Suppressor Diode,single,unidirectional,25.6V V(Rwm),do-214Ab Vishay 77K7441
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,25.6V V(RWM),DO-214AB

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,25.6V V(RWM),DO-214AB

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T30A-E3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T30A-E3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T30A-E3/9AT
TVS DIODE 25.6VWM 41.5VC DO214AB

TVS DIODE 25.6VWM 41.5VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number SM15T30A-E3/9ATGITR-ND 144-SM15T30A-E3/9AT 895415-SM15T30A-E3/9AT 77K7441 SM15T30A-E3/9AT
Product Name TVS Diodes 1500 W TVS Protection Diode TVS - TVS - Diodes - SM15T30A-E3/9AT Transient Suppressor Diode,single,unidirectional,25.6V V(Rwm),do-214Ab Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-214AB, SMC Tape and Reel DO-214AB (SMCJ) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 41.5 volts 41.5 volts
Unlock Full Specs
to access all available technical data