Manufacturer: Vishay
Win Source Part Number: 1096928-SM15T30A-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 25.6V
Minimum Breakdown Voltage: 28.5V
Max Clamping Voltage: 41.5V
Peak Pulse Current(Ippm): 36A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Sufficient
TVS Diode, 1.5kW, Unidirectional, 28.5V Breakdown, 53.5V Clamp, SMT Product overview: SM15T30A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 28.5V, 53.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 28.5V, 53.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T30A-E3/57T can be used for catalog matching and distributor lookup.
41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
41.5V Clamp 36A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 25.6VWM 41.5VC DO214AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1096928-SM15T30A-E3/57T | 144-SM15T30A-E3/57T | SM15T30A-E3/57TGITR-ND | 77K7439 | SM15T30A-E3/57T |
| Product Name | TVS - TVS - Diodes - SM15T30A-E3/57T | 28.5V 53.5V TVS Protection Diode | TVS Diodes | Transient Suppressor Diode,single,unidirectional,25.6V V(Rwm),do-214Ab Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-214AB (SMCJ) | Tape and Reel | DO-214AB, SMC | DO-214AB (SMCJ) | |
| VWM | 25.6 volts | ||||
| IPPM | 36 amps | ||||
| VC | 41.5 volts | 41.5 volts | 41.5 volts | ||
| VBR | 28.5 volts | 28.5 volts | 28.5 volts |