Vishay Precision Group TVS Diodes SM15T27CA-E3/57T

Description
37.5V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet
Description
37.5V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM15T27CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
37.5V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

37.5V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SM15T27CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
37.5V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

37.5V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SM15T27CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
37.5V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

37.5V Clamp 40A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
SMD 37.5V TVS Protection Diode - 144-SM15T27CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 37.5V TVS Protection Diode
144-SM15T27CA-E3/57T
SMD 37.5V TVS Protection Diode 144-SM15T27CA-E3/57T
1.5kW Bidirectional TVS Diode, 37.5V Clamp, DO-214AB, SMD Product overview: SM15T27CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 37.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 37.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T27CA-E3/57T can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 37.5V Clamp, DO-214AB, SMD Product overview: SM15T27CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 37.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 37.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T27CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM15T27CA-E3/57T - 1096927-SM15T27CA-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM15T27CA-E3/57T
1096927-SM15T27CA-E3/57T
TVS - TVS - Diodes - SM15T27CA-E3/57T 1096927-SM15T27CA-E3/57T
Manufacturer: Vishay Win Source Part Number: 1096927-SM15T27CA-E3 /57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 23.1V Minimum Breakdown Voltage: 25.7V Max Clamping Voltage: 37.5V Peak Pulse Current(Ippm): 40A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1096927-SM15T27CA-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 23.1V
Minimum Breakdown Voltage: 25.7V
Max Clamping Voltage: 37.5V
Peak Pulse Current(Ippm): 40A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T27CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T27CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T27CA-E3/57T
TVS DIODE 23.1VWM 37.5VC DO214AB

TVS DIODE 23.1VWM 37.5VC DO214AB

Supplier's Site
Transient Suppressor Diode,single,bidirectional,23.1V V(Rwm),do-214Ab Vishay - 77K7434 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,bidirectional,23.1V V(Rwm),do-214Ab Vishay
77K7434
Transient Suppressor Diode,single,bidirectional,23.1V V(Rwm),do-214Ab Vishay 77K7434
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,23.1V V(RWM),DO-214AB

TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,23.1V V(RWM),DO-214AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number SM15T27CA-E3/57TGITR-ND 144-SM15T27CA-E3/57T 1096927-SM15T27CA-E3/57T SM15T27CA-E3/57T 77K7434
Product Name TVS Diodes SMD 37.5V TVS Protection Diode TVS - TVS - Diodes - SM15T27CA-E3/57T Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,bidirectional,23.1V V(Rwm),do-214Ab Vishay
Configuration Single Single
Package DO-214AB, SMC Tape and Reel DO-214AB (SMCJ) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 37.5 volts 37.5 volts 37.5 volts
VBR 25.7 volts 25.7 volts 25.7 volts
Unlock Full Specs
to access all available technical data