33.2V Clamp 45A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS Diode 1.5kW Unidirectional 20.5V 22.8V 33.2V DO-214AB SMT Product overview: SM15T24A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20.5V, 22.8V, 33.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20.5V, 22.8V, 33.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T24A-E3/57T can be used for catalog matching and distributor lookup.
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 20.5VWM 33.2VC DO214AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM15T24A-E3/57TGITR-ND | 144-SM15T24A-E3/57T | 77K7419 | SM15T24A-E3/57T |
| Product Name | TVS Diodes | 20.5V 22.8V 33.2V TVS Protection Diode | Transient Suppressor Diode,single,unidirectional,20.5V V(Rwm),do-214Ab Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 33.2 volts | 33.2 volts |