1.5kW Bidirectional TVS Diode, 30.6V Clamp, 200A Surge, DO-214AB Product overview: SM15T22CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30.6V, 200A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30.6V, 200A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T22CA-E3/57T
30.6V Clamp 49A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
30.6V Clamp 49A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
30.6V Clamp 49A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Vishay
Win Source Part Number: 1096923-SM15T22CA-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 18.8V
Minimum Breakdown Voltage: 20.9V
Max Clamping Voltage: 30.6V
Peak Pulse Current(Ippm): 49A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 18.8VWM 30.6VC DO214AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM15T22CA-E3/57T | SM15T22CA-E3/57TGICT-ND | 1096923-SM15T22CA-E3/57T | 77K7403 | SM15T22CA-E3/57T |
| Product Name | 30.6V 200A TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SM15T22CA-E3/57T | Transient Suppressor Diode,single,bidirectional,18.8V V(Rwm),do-214Ab Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape and Reel | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | ||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |