Vishay Intertechnology, Inc. 254A 39.3V TVS Protection Diode SM15T22A-E3/9AT

Description
TVS Diode 1.5kW 254A 39.3V Unidirectional DO-214AB SMC Product overview: SM15T22A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 254A, 39.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 254A, 39.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T22A-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 1.5kW 254A 39.3V Unidirectional DO-214AB SMC Product overview: SM15T22A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 254A, 39.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 254A, 39.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T22A-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
254A 39.3V TVS Protection Diode - 144-SM15T22A-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
254A 39.3V TVS Protection Diode
144-SM15T22A-E3/9AT
254A 39.3V TVS Protection Diode 144-SM15T22A-E3/9AT
TVS Diode 1.5kW 254A 39.3V Unidirectional DO-214AB SMC Product overview: SM15T22A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 254A, 39.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 254A, 39.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T22A-E3/9AT can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW 254A 39.3V Unidirectional DO-214AB SMC Product overview: SM15T22A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 254A, 39.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 254A, 39.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T22A-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM15T22A-E3/9AT-ND - DigiKey
Thief River Falls, MN, United States
30.6V Clamp 49A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

30.6V Clamp 49A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - SM15T22A-E3/9AT - 802666-SM15T22A-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM15T22A-E3/9AT
802666-SM15T22A-E3/9AT
TVS - TVS - Diodes - SM15T22A-E3/9AT 802666-SM15T22A-E3/9AT
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 802666-SM15T22A-E3/9 AT Packaging: Reel Type: Zener Mounting Style: SMD Applications: Use For General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 18.8V Voltage - Breakdown (Min): 20.9V Current - Peak Pulse (10/1000μs): 49A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Package: DO-214AB, SMC Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 30.6V Part Number Series: SM15T*

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 802666-SM15T22A-E3/9AT
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18.8V
Voltage - Breakdown (Min): 20.9V
Current - Peak Pulse (10/1000μs): 49A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AB, SMC
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 30.6V
Part Number Series: SM15T*

Buy Now
Transient Suppressor Diode,single,unidirectional,18.8V V(Rwm),do-214Ab Vishay - 77K7400 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,18.8V V(Rwm),do-214Ab Vishay
77K7400
Transient Suppressor Diode,single,unidirectional,18.8V V(Rwm),do-214Ab Vishay 77K7400
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,18.8V V(RWM),DO-214AB

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,18.8V V(RWM),DO-214AB

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T22A-E3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T22A-E3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T22A-E3/9AT
TVS DIODE 18.8VWM 30.6VC DO214AB

TVS DIODE 18.8VWM 30.6VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM15T22A-E3/9AT SM15T22A-E3/9AT-ND 802666-SM15T22A-E3/9AT 77K7400 SM15T22A-E3/9AT
Product Name 254A 39.3V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SM15T22A-E3/9AT Transient Suppressor Diode,single,unidirectional,18.8V V(Rwm),do-214Ab Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data