Vishay Intertechnology, Inc. 388V 209V TVS Protection Diode SM15T220CA-E3/9AT

Description
TVS Diode 1.5kW Bidirectional 388V 209V DO-214AB SMC Product overview: SM15T220CA-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 388V, 209V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 388V, 209V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T220CA-E3/9A T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 1.5kW Bidirectional 388V 209V DO-214AB SMC Product overview: SM15T220CA-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 388V, 209V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 388V, 209V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T220CA-E3/9A T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
388V 209V TVS Protection Diode - 144-SM15T220CA-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
388V 209V TVS Protection Diode
144-SM15T220CA-E3/9AT
388V 209V TVS Protection Diode 144-SM15T220CA-E3/9AT
TVS Diode 1.5kW Bidirectional 388V 209V DO-214AB SMC Product overview: SM15T220CA-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 388V, 209V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 388V, 209V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T220CA-E3/9A T can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW Bidirectional 388V 209V DO-214AB SMC Product overview: SM15T220CA-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 388V, 209V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 388V, 209V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T220CA-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM15T220CA-E3/9AT-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - SM15T220CA-E3/9AT - 895409-SM15T220CA-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM15T220CA-E3/9AT
895409-SM15T220CA-E3/9AT
TVS - TVS - Diodes - SM15T220CA-E3/9AT 895409-SM15T220CA-E3/9AT
Manufacturer: Vishay Win Source Part Number: 895409-SM15T220CA-E3 /9AT Series: SM15T, TransZorb® Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) Package: DO-214AB, SMC Package: Reel - TR Mounting: Surface Mount Family Name: SM15T220 Categories: Circuit Protection Case / Package: DO-214AB (SMCJ) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 3500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 895409-SM15T220CA-E3/9AT
Series: SM15T, TransZorb®
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM15T220
Categories: Circuit Protection
Case / Package: DO-214AB (SMCJ)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T220CA-E3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T220CA-E3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T220CA-E3/9AT
TVS DIODE 188VWM 328VC DO214AB

TVS DIODE 188VWM 328VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM15T220CA-E3/9AT SM15T220CA-E3/9AT-ND 895409-SM15T220CA-E3/9AT SM15T220CA-E3/9AT
Product Name 388V 209V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SM15T220CA-E3/9AT Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB (SMCJ) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data