Vishay Intertechnology, Inc. 188V TVS Protection Diode SM15T220A-M3/57T

Description
Diode TVS Single Uni-Dir 188V 1.5KW 2-Pin SMC T/R Product overview: SM15T220A-M3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 188V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 188V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T220A-M3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode TVS Single Uni-Dir 188V 1.5KW 2-Pin SMC T/R Product overview: SM15T220A-M3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 188V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 188V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T220A-M3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
188V TVS Protection Diode - 144-SM15T220A-M3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
188V TVS Protection Diode
144-SM15T220A-M3/57T
188V TVS Protection Diode 144-SM15T220A-M3/57T
Diode TVS Single Uni-Dir 188V 1.5KW 2-Pin SMC T/R Product overview: SM15T220A-M3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 188V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 188V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T220A-M3/57T can be used for catalog matching and distributor lookup.

Diode TVS Single Uni-Dir 188V 1.5KW 2-Pin SMC T/R Product overview: SM15T220A-M3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 188V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 188V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T220A-M3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM15T220A-M3/57T-ND - DigiKey
Thief River Falls, MN, United States
328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

328V Clamp 4.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1296355-SM15T220A-M3/57T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296355-SM15T220A-M3/57T
Circuit Protection - TVS - Diodes 1296355-SM15T220A-M3/57T
Win Source Part Number: 1296355-SM15T220A-M3 /57T Category: Circuit Protection>TVS - Diodes Series: SM15T, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 188V Voltage - Breakdown (Min): 209V Voltage - Clamping (Max) @ Ipp: 328V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 4.6A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM15T220

Win Source Part Number: 1296355-SM15T220A-M3/57T
Category: Circuit Protection>TVS - Diodes
Series: SM15T, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 188V
Voltage - Breakdown (Min): 209V
Voltage - Clamping (Max) @ Ipp: 328V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 4.6A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM15T220

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T220A-M3/57T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T220A-M3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T220A-M3/57T
TVS DIODE 188VWM 328VC DO214AB

TVS DIODE 188VWM 328VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM15T220A-M3/57T SM15T220A-M3/57T-ND 1296355-SM15T220A-M3/57T SM15T220A-M3/57T
Product Name 188V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB, SMC DO-214AB (SMCJ)
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data