Vishay Intertechnology, Inc. 190V 353V TVS Protection Diode SM15T200CA-E3/57T

Description
1.5kW Bidirectional TVS Diode, 190V Breakdown, 353V Clamp, SMC Product overview: SM15T200CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 190V, 353V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 190V, 353V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T200CA-E3/57 T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Bidirectional TVS Diode, 190V Breakdown, 353V Clamp, SMC Product overview: SM15T200CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 190V, 353V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 190V, 353V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T200CA-E3/57 T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
190V 353V TVS Protection Diode - 144-SM15T200CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
190V 353V TVS Protection Diode
144-SM15T200CA-E3/57T
190V 353V TVS Protection Diode 144-SM15T200CA-E3/57T
1.5kW Bidirectional TVS Diode, 190V Breakdown, 353V Clamp, SMC Product overview: SM15T200CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 190V, 353V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 190V, 353V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T200CA-E3/57 T can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 190V Breakdown, 353V Clamp, SMC Product overview: SM15T200CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 190V, 353V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 190V, 353V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T200CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM15T200CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SM15T200CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - SM15T200CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS - TVS - Diodes - SM15T200CA-E3/57T - 1096921-SM15T200CA-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM15T200CA-E3/57T
1096921-SM15T200CA-E3/57T
TVS - TVS - Diodes - SM15T200CA-E3/57T 1096921-SM15T200CA-E3/57T
Manufacturer: Vishay Win Source Part Number: 1096921-SM15T200CA-E 3/57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 171V Minimum Breakdown Voltage: 190V Max Clamping Voltage: 274V Peak Pulse Current(Ippm): 5.5A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1096921-SM15T200CA-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 171V
Minimum Breakdown Voltage: 190V
Max Clamping Voltage: 274V
Peak Pulse Current(Ippm): 5.5A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T200CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T200CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T200CA-E3/57T
TVS DIODE 171VWM 274VC DO214AB

TVS DIODE 171VWM 274VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM15T200CA-E3/57T SM15T200CA-E3/57TGIDKR-ND 1096921-SM15T200CA-E3/57T SM15T200CA-E3/57T
Product Name 190V 353V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SM15T200CA-E3/57T Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB (SMCJ) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data