Vishay Intertechnology, Inc. 171V TVS Protection Diode SM15T200A-E3/9AT

Description
TVS Diode 1.5kW 171V Unidirectional DO-214AB SMC Product overview: SM15T200A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 171V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 171V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T200A-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote
Description
TVS Diode 1.5kW 171V Unidirectional DO-214AB SMC Product overview: SM15T200A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 171V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 171V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T200A-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1296358-SM15T200A-E3/9AT is a surface mount Transient Voltage Suppressor (TVS) diode designed for circuit protection applications. It features a unidirectional configuration with a reverse standoff voltage of 171V and a breakdown voltage ranging from 190V to 210V. The device can handle a peak pulse power of 1500W with a 10/1000 Oºs waveform, making it suitable for protecting sensitive electronics from voltage transients caused by inductive load switching and lightning. This diode is housed in a DO-214AB (SMC) package, which is compatible with automated placement processes. It operates within a temperature range of -65°C to 150°C and meets MSL level 1 standards, indicating it is suitable for various soldering processes. The maximum clamping voltage at peak pulse current is specified at 274V, providing effective protection against transient events. The product is RoHS-compliant and available in tape and reel packaging for efficient handling in manufacturing environments.

Datasheet Summary
Powered by GS/AI

The 1296358-SM15T200A-E3/9AT is a surface mount Transient Voltage Suppressor (TVS) diode designed for circuit protection applications. It features a unidirectional configuration with a reverse standoff voltage of 171V and a breakdown voltage ranging from 190V to 210V. The device can handle a peak pulse power of 1500W with a 10/1000 Oºs waveform, making it suitable for protecting sensitive electronics from voltage transients caused by inductive load switching and lightning. This diode is housed in a DO-214AB (SMC) package, which is compatible with automated placement processes. It operates within a temperature range of -65°C to 150°C and meets MSL level 1 standards, indicating it is suitable for various soldering processes. The maximum clamping voltage at peak pulse current is specified at 274V, providing effective protection against transient events. The product is RoHS-compliant and available in tape and reel packaging for efficient handling in manufacturing environments.

Suppliers

Company
Product
Description
Supplier Links
171V TVS Protection Diode - 144-SM15T200A-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
171V TVS Protection Diode
144-SM15T200A-E3/9AT
171V TVS Protection Diode 144-SM15T200A-E3/9AT
TVS Diode 1.5kW 171V Unidirectional DO-214AB SMC Product overview: SM15T200A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 171V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 171V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T200A-E3/9AT can be used for catalog matching and distributor lookup.

TVS Diode 1.5kW 171V Unidirectional DO-214AB SMC Product overview: SM15T200A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 171V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 171V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T200A-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM15T200A-E3/9AT-ND - DigiKey
Thief River Falls, MN, United States
274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

274V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1296358-SM15T200A-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296358-SM15T200A-E3/9AT
Circuit Protection - TVS - Diodes 1296358-SM15T200A-E3/9AT
Win Source Part Number: 1296358-SM15T200A-E3 /9AT Category: Circuit Protection>TVS - Diodes Series: SM15T, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 171V Voltage - Breakdown (Min): 190V Voltage - Clamping (Max) @ Ipp: 274V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 5.5A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM15T200

Win Source Part Number: 1296358-SM15T200A-E3/9AT
Category: Circuit Protection>TVS - Diodes
Series: SM15T, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 171V
Voltage - Breakdown (Min): 190V
Voltage - Clamping (Max) @ Ipp: 274V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 5.5A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM15T200

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T200A-E3/9AT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T200A-E3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T200A-E3/9AT
TVS DIODE 171VWM 274VC DO214AB

TVS DIODE 171VWM 274VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM15T200A-E3/9AT SM15T200A-E3/9AT-ND 1296358-SM15T200A-E3/9AT SM15T200A-E3/9AT
Product Name 171V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data