Vishay Intertechnology, Inc. Circuit Protection - TVS - Diodes SM15T18CA-M3/57T

Description
Win Source Part Number: 1296390-SM15T18CA-M3 /57T Category: Circuit Protection>TVS - Diodes Series: SM15T, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15.3V Voltage - Breakdown (Min): 17.1V Voltage - Clamping (Max) @ Ipp: 25.2V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 59.5A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM15T18
Request a Quote Datasheet
Description
Win Source Part Number: 1296390-SM15T18CA-M3 /57T Category: Circuit Protection>TVS - Diodes Series: SM15T, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15.3V Voltage - Breakdown (Min): 17.1V Voltage - Clamping (Max) @ Ipp: 25.2V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 59.5A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM15T18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1296390-SM15T18CA-M3/57T - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296390-SM15T18CA-M3/57T
Circuit Protection - TVS - Diodes 1296390-SM15T18CA-M3/57T
Win Source Part Number: 1296390-SM15T18CA-M3 /57T Category: Circuit Protection>TVS - Diodes Series: SM15T, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 850 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 15.3V Voltage - Breakdown (Min): 17.1V Voltage - Clamping (Max) @ Ipp: 25.2V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 59.5A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM15T18

Win Source Part Number: 1296390-SM15T18CA-M3/57T
Category: Circuit Protection>TVS - Diodes
Series: SM15T, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 850
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 15.3V
Voltage - Breakdown (Min): 17.1V
Voltage - Clamping (Max) @ Ipp: 25.2V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 59.5A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM15T18

Buy Now Datasheet
TVS Diodes - SM15T18CA-M3/57T-ND - DigiKey
Thief River Falls, MN, United States
25.2V Clamp 59.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

25.2V Clamp 59.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Protection Diode - 144-SM15T18CA-M3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM15T18CA-M3/57T
TVS Protection Diode 144-SM15T18CA-M3/57T
TVS DIODE 15.3VWM 25.2VC DO214AB Product overview: SM15T18CA-M3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T18CA-M3/57T can be used for catalog matching and distributor lookup.

TVS DIODE 15.3VWM 25.2VC DO214AB Product overview: SM15T18CA-M3/57T from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T18CA-M3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1.5Kw,18V 5%,bidir,smc Tvs Vishay - 53T3344 - Newark, An Avnet Company
Chicago, IL, United States
1.5Kw,18V 5%,bidir,smc Tvs Vishay
53T3344
1.5Kw,18V 5%,bidir,smc Tvs Vishay 53T3344
1.5KW,18V 5%,BIDIR,SMC TVS

1.5KW,18V 5%,BIDIR,SMC TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T18CA-M3/57T - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T18CA-M3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T18CA-M3/57T
TVS DIODE 15.3VWM 25.2VC DO214AB

TVS DIODE 15.3VWM 25.2VC DO214AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1296390-SM15T18CA-M3/57T SM15T18CA-M3/57T-ND 144-SM15T18CA-M3/57T 53T3344 SM15T18CA-M3/57T
Product Name Circuit Protection - TVS - Diodes TVS Diodes TVS Protection Diode 1.5Kw,18V 5%,bidir,smc Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package DO-214AB, SMC DO-214AB, SMC Tape & Reel (TR) DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
VC 25.2 volts 25.2 volts 25.2 volts
VBR 17.1 volts 17.1 volts 17.1 volts
Unlock Full Specs
to access all available technical data