Vishay Intertechnology, Inc. TVS Diodes SM15T15AHM3_A/H

Description
21.2V Clamp 71A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
21.2V Clamp 71A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 112-SM15T15AHM3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 71A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

21.2V Clamp 71A Ipp Tvs Diode Surface Mount DO-214AB (SMC)

Buy Now Datasheet
TVS Diodes - 112-SM15T15AHM3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 12.8VWM 21.2V DO214AB

TVS DIODE 12.8VWM 21.2V DO214AB

Buy Now Datasheet
TVS Diodes - 112-SM15T15AHM3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 12.8VWM 21.2V DO214AB

TVS DIODE 12.8VWM 21.2V DO214AB

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1298246-SM15T15AHM3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298246-SM15T15AHM3_A/H
Circuit Protection - TVS - Diodes 1298246-SM15T15AHM3_A/H
Win Source Part Number: 1298246-SM15T15AHM3_ A/H Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SM15T, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 850 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12.8V Voltage - Breakdown (Min): 14.3V Voltage - Clamping (Max) @ Ipp: 21.2V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 71A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM15T15

Win Source Part Number: 1298246-SM15T15AHM3_A/H
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM15T, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 850
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12.8V
Voltage - Breakdown (Min): 14.3V
Voltage - Clamping (Max) @ Ipp: 21.2V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 71A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM15T15

Buy Now Datasheet
TVS Protection Diode - 144-SM15T15AHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-SM15T15AHM3_A/H
TVS Protection Diode 144-SM15T15AHM3_A/H
TVS DIODE 12.8VWM 21.2VC DO214AB Product overview: SM15T15AHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T15AHM3_A/H can be used for catalog matching and distributor lookup.

TVS DIODE 12.8VWM 21.2VC DO214AB Product overview: SM15T15AHM3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T15AHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, Unidir, 12.8V, 1.5Kw/do-214Ab Rohs Compliant Vishay - 82AH9104 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 12.8V, 1.5Kw/do-214Ab Rohs Compliant Vishay
82AH9104
Tvs Diode, Unidir, 12.8V, 1.5Kw/do-214Ab Rohs Compliant Vishay 82AH9104
TVS DIODE, UNIDIR, 12.8V, 1.5KW/DO-214AB ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 12.8V, 1.5KW/DO-214AB ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 112-SM15T15AHM3_A/HTR-ND 1298246-SM15T15AHM3_A/H 144-SM15T15AHM3_A/H 82AH9104
Product Name TVS Diodes Circuit Protection - TVS - Diodes TVS Protection Diode Tvs Diode, Unidir, 12.8V, 1.5Kw/do-214Ab Rohs Compliant Vishay
Configuration Single Single
Package DO-214AB, SMC DO-214AB, SMC Tape & Reel (TR)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
VC 21.2 volts 21.2 volts
Unlock Full Specs
to access all available technical data