Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794536-SM15T15A-E3/9
Series: SM15T, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12.8V
Current - Peak Pulse (10/1000μs): 71A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SM15T15A
Categories: Circuit Protection
Minimum Breakdown Voltage: 14.3V
Manufacturer Package: DO-214AB (SMCJ)
Maximum Clamping Voltage: 21.2V
Alternative Parts (Cross-Reference): SM15T15AHE3/57T; SM15T15AHE3/9AT; SM15T15AHE3/59T; 5.0SMDJ13A;
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
21.2V Clamp 71A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS Diode 1.5kW Unidirectional 12.8V 14.3V 27.2V DO-214AB SM Product overview: SM15T15A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12.8V, 14.3V, 27.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12.8V, 14.3V, 27.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T15A-E3/9AT can be used for catalog matching and distributor lookup.
TVS DIODE 12.8VWM 21.2VC DO214AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794536-SM15T15A-E3/9AT | SM15T15A-E3/9AT-ND | 144-SM15T15A-E3/9AT | SM15T15A-E3/9AT |
| Product Name | TVS - TVS - Diodes - SM15T15A-E3/9AT | TVS Diodes | 12.8V 14.3V 27.2V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts |
| VC | 21.2 volts | 21.2 volts | 21.2 volts | |
| VBR | 14.3 volts | 14.3 volts | 14.3 volts |