Vishay Intertechnology, Inc. 1500W 128V 265V TVS Protection Diode SM15T150A-E3/9AT

Description
1.5kW Unidirectional TVS Diode, 1500W, 128V, 265V Clamping, DO-214AB Product overview: SM15T150A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W, 128V, 265V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, 128V, 265V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T150A-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Unidirectional TVS Diode, 1500W, 128V, 265V Clamping, DO-214AB Product overview: SM15T150A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W, 128V, 265V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, 128V, 265V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T150A-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1500W 128V 265V TVS Protection Diode - 144-SM15T150A-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 128V 265V TVS Protection Diode
144-SM15T150A-E3/9AT
1500W 128V 265V TVS Protection Diode 144-SM15T150A-E3/9AT
1.5kW Unidirectional TVS Diode, 1500W, 128V, 265V Clamping, DO-214AB Product overview: SM15T150A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W, 128V, 265V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, 128V, 265V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T150A-E3/9AT can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 1500W, 128V, 265V Clamping, DO-214AB Product overview: SM15T150A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 1500W, 128V, 265V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 1500W, 128V, 265V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T150A-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM15T150A-E3/9AT-ND - DigiKey
Thief River Falls, MN, United States
207V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

207V Clamp 7.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1296362-SM15T150A-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296362-SM15T150A-E3/9AT
Circuit Protection - TVS - Diodes 1296362-SM15T150A-E3/9AT
Win Source Part Number: 1296362-SM15T150A-E3 /9AT Category: Circuit Protection>TVS - Diodes Series: SM15T, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 128V Voltage - Breakdown (Min): 143V Voltage - Clamping (Max) @ Ipp: 207V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 7.2A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM15T150

Win Source Part Number: 1296362-SM15T150A-E3/9AT
Category: Circuit Protection>TVS - Diodes
Series: SM15T, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 128V
Voltage - Breakdown (Min): 143V
Voltage - Clamping (Max) @ Ipp: 207V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 7.2A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM15T150

Buy Now Datasheet
Transient Suppressor Diode,single,unidirectional,128V V(Rwm),do-214Ab Vishay - 77K7367 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,128V V(Rwm),do-214Ab Vishay
77K7367
Transient Suppressor Diode,single,unidirectional,128V V(Rwm),do-214Ab Vishay 77K7367
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,128V V(RWM),DO-214AB

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,128V V(RWM),DO-214AB

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T150A-E3/9AT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T150A-E3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T150A-E3/9AT
TVS DIODE 128VWM 207VC DO214AB

TVS DIODE 128VWM 207VC DO214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM15T150A-E3/9AT SM15T150A-E3/9AT-ND 1296362-SM15T150A-E3/9AT 77K7367 SM15T150A-E3/9AT
Product Name 1500W 128V 265V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Transient Suppressor Diode,single,unidirectional,128V V(Rwm),do-214Ab Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data