Vishay Intertechnology, Inc. 178V TVS Protection Diode SM15T100A-E3/9AT

Description
1.5kW TVS Diode, Unidirectional, 178V Clamp, DO-214AB, SM Product overview: SM15T100A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 178V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 178V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T100A-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW TVS Diode, Unidirectional, 178V Clamp, DO-214AB, SM Product overview: SM15T100A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 178V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 178V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T100A-E3/9AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
178V TVS Protection Diode - 144-SM15T100A-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
178V TVS Protection Diode
144-SM15T100A-E3/9AT
178V TVS Protection Diode 144-SM15T100A-E3/9AT
1.5kW TVS Diode, Unidirectional, 178V Clamp, DO-214AB, SM Product overview: SM15T100A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 178V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 178V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T100A-E3/9AT can be used for catalog matching and distributor lookup.

1.5kW TVS Diode, Unidirectional, 178V Clamp, DO-214AB, SM Product overview: SM15T100A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 178V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 178V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T100A-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1296332-SM15T100A-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1296332-SM15T100A-E3/9AT
Circuit Protection - TVS - Diodes 1296332-SM15T100A-E3/9AT
Win Source Part Number: 1296332-SM15T100A-E3 /9AT Category: Circuit Protection>TVS - Diodes Series: SM15T, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 85.5V Voltage - Breakdown (Min): 95V Voltage - Clamping (Max) @ Ipp: 137V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 11A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SM15T100

Win Source Part Number: 1296332-SM15T100A-E3/9AT
Category: Circuit Protection>TVS - Diodes
Series: SM15T, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 85.5V
Voltage - Breakdown (Min): 95V
Voltage - Clamping (Max) @ Ipp: 137V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 11A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SM15T100

Buy Now Datasheet
TVS Diodes - SM15T100A-E3/9AT-ND - DigiKey
Thief River Falls, MN, United States
137V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

137V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM15T100A-E3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM15T100A-E3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM15T100A-E3/9AT
TVS DIODE 85.5VWM 137VC DO214AB

TVS DIODE 85.5VWM 137VC DO214AB

Supplier's Site
Transient Suppressor Diode,single,unidirectional,85.5V V(Rwm),do-214Ab Vishay - 77K7334 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,85.5V V(Rwm),do-214Ab Vishay
77K7334
Transient Suppressor Diode,single,unidirectional,85.5V V(Rwm),do-214Ab Vishay 77K7334
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,85.5V V(RWM),DO-214AB

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,85.5V V(RWM),DO-214AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-SM15T100A-E3/9AT 1296332-SM15T100A-E3/9AT SM15T100A-E3/9AT-ND SM15T100A-E3/9AT 77K7334
Product Name 178V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Suppressor Diode,single,unidirectional,85.5V V(Rwm),do-214Ab Vishay
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data