Vishay Intertechnology, Inc. Chip Resistor - Surface Mount SM-22K700FE6

Description
2.7 kOhms ±1% 1W Chip Resistor 2615 (6538 Metric), J-Lead Wirewound
Request a Quote Datasheet
Description
2.7 kOhms ±1% 1W Chip Resistor 2615 (6538 Metric), J-Lead Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2685-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2685-2-ND
Chip Resistor - Surface Mount 541-2685-2-ND
2.7 kOhms ±1% 1W Chip Resistor 2615 (6538 Metric), J-Lead Wirewound

2.7 kOhms ±1% 1W Chip Resistor 2615 (6538 Metric), J-Lead Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-2685-2-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging 2615
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers