2.61 kOhms ±1% 1W Chip Resistor 2615 (6538 Metric), J-Lead Wirewound
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 541-2681-2-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | 2615 |