Vishay Intertechnology, Inc. Resistor Networks, Arrays SLD1X30K00BA

Description
30k Ohm ±0.1% Power Per Element Voltage Divider 1 Resistor Network/Array ±5ppm/°C Radial - 3 Leads
Request a Quote Datasheet
Description
30k Ohm ±0.1% Power Per Element Voltage Divider 1 Resistor Network/Array ±5ppm/°C Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SLD1X30K00BA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SLD1X30K00BA-ND
Resistor Networks, Arrays SLD1X30K00BA-ND
30k Ohm ±0.1% Power Per Element Voltage Divider 1 Resistor Network/Array ±5ppm/°C Radial - 3 Leads

30k Ohm ±0.1% Power Per Element Voltage Divider 1 Resistor Network/Array ±5ppm/°C Radial - 3 Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number SLD1X30K00BA-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; Radial - 3 Leads
Resistance Range 30000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details