Vishay Intertechnology, Inc. Resistor Networks, Arrays SLD1X10K00FB

Description
10k Ohm ±1% Power Per Element Voltage Divider 1 Resistor Network/Array ±5ppm/°C Radial - 3 Leads
Request a Quote Datasheet
Description
10k Ohm ±1% Power Per Element Voltage Divider 1 Resistor Network/Array ±5ppm/°C Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SLD1X10K00FB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SLD1X10K00FB-ND
Resistor Networks, Arrays SLD1X10K00FB-ND
10k Ohm ±1% Power Per Element Voltage Divider 1 Resistor Network/Array ±5ppm/°C Radial - 3 Leads

10k Ohm ±1% Power Per Element Voltage Divider 1 Resistor Network/Array ±5ppm/°C Radial - 3 Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number SLD1X10K00FB-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; Radial - 3 Leads
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details