Vishay Intertechnology, Inc. Resistor Networks, Arrays SLD1X10K00DB

Description
10k Ohm ±0.5% Power Per Element Voltage Divider 1 Resistor Network/Array ±5ppm/°C Radial - 3 Leads
Request a Quote Datasheet
Description
10k Ohm ±0.5% Power Per Element Voltage Divider 1 Resistor Network/Array ±5ppm/°C Radial - 3 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - SLD1X10K00DB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
SLD1X10K00DB-ND
Resistor Networks, Arrays SLD1X10K00DB-ND
10k Ohm ±0.5% Power Per Element Voltage Divider 1 Resistor Network/Array ±5ppm/°C Radial - 3 Leads

10k Ohm ±0.5% Power Per Element Voltage Divider 1 Resistor Network/Array ±5ppm/°C Radial - 3 Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number SLD1X10K00DB-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; Radial - 3 Leads
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers