Vishay Precision Group Diode Rectifier, Schottky, 4A, 40V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay SL44-E3/57T.

Description
DIODE RECTIFIER, SCHOTTKY, 4A, 40V, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:4A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:440mV RoHS Compliant: Yes
Datasheet
Description
DIODE RECTIFIER, SCHOTTKY, 4A, 40V, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:4A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:440mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Rectifier, Schottky, 4A, 40V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 26AC3372 - Newark, An Avnet Company
Chicago, IL, United States
Diode Rectifier, Schottky, 4A, 40V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
26AC3372
Diode Rectifier, Schottky, 4A, 40V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 26AC3372
DIODE RECTIFIER, SCHOTTKY, 4A, 40V, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:4A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:440mV RoHS Compliant: Yes

DIODE RECTIFIER, SCHOTTKY, 4A, 40V, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:4A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:440mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 26AC3372
Product Name Diode Rectifier, Schottky, 4A, 40V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
Package DO-214AB (SMC)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219457 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Package TO-3P(Q)
IO 30 amps
VRRM 100 volts
View Details
High-voltage switching diode - BAS101,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
5 suppliers