Vishay Intertechnology, Inc. Schottky 4A 20V Diode and Rectifier SL42HE3/57T

Description
Diode Schottky 4A 20V DO214AB Product overview: SL42HE3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL42HE3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 4A 20V DO214AB Product overview: SL42HE3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL42HE3/57T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 4A 20V Diode and Rectifier - 280-SL42HE3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 4A 20V Diode and Rectifier
280-SL42HE3/57T
Schottky 4A 20V Diode and Rectifier 280-SL42HE3/57T
Diode Schottky 4A 20V DO214AB Product overview: SL42HE3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL42HE3/57T can be used for catalog matching and distributor lookup.

Diode Schottky 4A 20V DO214AB Product overview: SL42HE3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 4A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 4A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL42HE3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281619-SL42HE3/57T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281619-SL42HE3/57T
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281619-SL42HE3/57T
Win Source Part Number: 1281619-SL42HE3/57T Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 850 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 420 mV @ 4 A Current - Reverse Leakage @ Vr: 500 µA @ 20 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMC) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SL42 Product Status: Obsolete

Win Source Part Number: 1281619-SL42HE3/57T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 850
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 420 mV @ 4 A
Current - Reverse Leakage @ Vr: 500 µA @ 20 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SL42
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Schottky Diodes
Product Number 280-SL42HE3/57T 1281619-SL42HE3/57T
Product Name Schottky 4A 20V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package Tape and Reel DO-214AB, SMC
Unlock Full Specs
to access all available technical data