1.5A 30V Rectifier Diode, SMA, Surface Mount Product overview: SL13-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1.5A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL13-E3/61T can be used for catalog matching and distributor lookup.
Diode Schottky 30V 1.5A Surface Mount DO-214AC (SMA)
Diode Schottky 30V 1.5A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 028807-SL13-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 445mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 30V 1.5A DO214AC
SCHOTTKY RECTIFIER, 1.5A, 30V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):1.5A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 1.5A, 30V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1.5A; Diode Configuration:Single
Schottky Diodes & Rectifiers 1.5 Amp 30 Volt
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 280-SL13-E3/61T | SL13-E3/61TGITR-ND | 028807-SL13-E3/61T | SL13-E3/61T | 05R5719 | 77K2537 | SL13-E3/61T |
| Product Name | SMD 1.5A 30V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - SL13-E3/61T | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 1.5A, 30V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Schottky Rectifier, 1.5A, 30V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | SMA; DO-214AC (SMA) | DO-214AC | SMA; DO-214AC (SMA) | SMA (DO-214AC) | ||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| IO | 1.5 amps | ||||||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Life Cycle Stage | Active | Active |