Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SL13-E3/5AT

Description
Win Source Part Number: 1281883-SL13-E3/5AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 445 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SL13-E3/5ATGIDKR,SL1 3-E3/5ATGITR,SL13-E3 /5ATGICT,SL13-E3/5AT Base Product Number: SL13
Request a Quote Datasheet
Description
Win Source Part Number: 1281883-SL13-E3/5AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 445 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SL13-E3/5ATGIDKR,SL1 3-E3/5ATGITR,SL13-E3 /5ATGICT,SL13-E3/5AT Base Product Number: SL13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281883-SL13-E3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281883-SL13-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281883-SL13-E3/5AT
Win Source Part Number: 1281883-SL13-E3/5AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 445 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 30 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SL13-E3/5ATGIDKR,SL1 3-E3/5ATGITR,SL13-E3 /5ATGICT,SL13-E3/5AT Base Product Number: SL13

Win Source Part Number: 1281883-SL13-E3/5AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 445 mV @ 1 A
Current - Reverse Leakage @ Vr: 200 µA @ 30 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SL13-E3/5ATGIDKR,SL13-E3/5ATGITR,SL13-E3/5ATGICT,SL13-E3/5AT
Base Product Number: SL13

Buy Now Datasheet
Single Diodes - SL13-E3/5ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL13-E3/5ATGITR-ND
Single Diodes SL13-E3/5ATGITR-ND
Diode Schottky 30V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 30V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SL13-E3/5ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL13-E3/5ATGIDKR-ND
Single Diodes SL13-E3/5ATGIDKR-ND
Diode Schottky 30V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 30V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SL13-E3/5ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL13-E3/5ATGICT-ND
Single Diodes SL13-E3/5ATGICT-ND
Diode Schottky 30V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 30V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
1.5 A 30 V Diode and Rectifier - 280-SL13-E3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 A 30 V Diode and Rectifier
280-SL13-E3/5AT
1.5 A 30 V Diode and Rectifier 280-SL13-E3/5AT
DIODE 1.5 A, 30 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: SL13-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL13-E3/5AT can be used for catalog matching and distributor lookup.

DIODE 1.5 A, 30 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: SL13-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL13-E3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SL13-E3/5AT
Schottky Diodes & Rectifiers SL13-E3/5AT
Schottky Diodes & Rectifiers 30V 1.5A 50A IFSM

Schottky Diodes & Rectifiers 30V 1.5A 50A IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SL13-E3/5AT - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SL13-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers SL13-E3/5AT
DIODE SCHOTTKY 30V 1.5A DO214AC

DIODE SCHOTTKY 30V 1.5A DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 1281883-SL13-E3/5AT SL13-E3/5ATGITR-ND 280-SL13-E3/5AT SL13-E3/5AT SL13-E3/5AT
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes 1.5 A 30 V Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-214AC, SMA Tape and Reel SMA (DO-214AC) SMA
VF 0.4450 volts 0.4450 volts
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data