Win Source Part Number: 1281717-SL12-M3/5AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 445 mV @ 1 A
Current - Reverse Leakage @ Vr: 200 µA @ 20 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SL12
Diode Standard 20V 1.5A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 20V 1.5A DO214AC Product overview: SL12-M3/5AT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 1.5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL12-M3/5AT can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 1A,20V,SM SCHOTTKY RECT
DIODE GEN PURP 20V 1.5A DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1281717-SL12-M3/5AT | SL12-M3/5AT-ND | 280-SL12-M3/5AT | SL12-M3/5AT | SL12-M3/5AT |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 20V 1.5A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 0.4450 volts | 0.4450 volts | |||
| VR | 20 volts | ||||
| IR | 0.2000 mA |