Vishay Intertechnology, Inc. Single Diodes SL12-E3/5AT

Description
Diode Schottky 20V 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 20V 1.5A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SL12-E3/5ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL12-E3/5ATGITR-ND
Single Diodes SL12-E3/5ATGITR-ND
Diode Schottky 20V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 20V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SL12-E3/5ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL12-E3/5ATGIDKR-ND
Single Diodes SL12-E3/5ATGIDKR-ND
Diode Schottky 20V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 20V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - SL12-E3/5ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL12-E3/5ATGICT-ND
Single Diodes SL12-E3/5ATGICT-ND
Diode Schottky 20V 1.5A Surface Mount DO-214AC (SMA)

Diode Schottky 20V 1.5A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
1.5 A 20 V Diode and Rectifier - 280-SL12-E3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 A 20 V Diode and Rectifier
280-SL12-E3/5AT
1.5 A 20 V Diode and Rectifier 280-SL12-E3/5AT
DIODE 1.5 A, 20 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: SL12-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL12-E3/5AT can be used for catalog matching and distributor lookup.

DIODE 1.5 A, 20 V, SILICON, RECTIFIER DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Rectifier Diode Product overview: SL12-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL12-E3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281892-SL12-E3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281892-SL12-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281892-SL12-E3/5AT
Win Source Part Number: 1281892-SL12-E3/5AT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 445 mV @ 1 A Current - Reverse Leakage @ Vr: 200 µA @ 20 V Operating Temperature - Junction: -55°C ~ 125°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SL12-E3/5ATGIDKR,SL1 2-E3/5AT,SL12-E3/5AT GITR,SL12-E3/5ATGICT Base Product Number: SL12

Win Source Part Number: 1281892-SL12-E3/5AT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 445 mV @ 1 A
Current - Reverse Leakage @ Vr: 200 µA @ 20 V
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SL12-E3/5ATGIDKR,SL12-E3/5AT,SL12-E3/5ATGITR,SL12-E3/5ATGICT
Base Product Number: SL12

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SL12-E3/5AT
Schottky Diodes & Rectifiers SL12-E3/5AT
Schottky Diodes & Rectifiers 20 Volt 1.0 Amp 50 Amp IFSM

Schottky Diodes & Rectifiers 20 Volt 1.0 Amp 50 Amp IFSM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SL12-E3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SL12-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers SL12-E3/5AT
DIODE SCHOTTKY 20V 1.5A DO214AC

DIODE SCHOTTKY 20V 1.5A DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number SL12-E3/5ATGITR-ND 280-SL12-E3/5AT 1281892-SL12-E3/5AT SL12-E3/5AT SL12-E3/5AT
Product Name Single Diodes 1.5 A 20 V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Package Tape and Reel DO-214AC, SMA SMA (DO-214AC) SMA
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data