Diode Schottky 40V 1.1A Surface Mount DO-219AB (SMF)
Schottky Diodes & Rectifiers 40V Vrrm If(AV)1.1A 40A Ifsm eSMP
DIODE SCHOTTKY 40V 1.1A DO219AB
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | SL04-M3-18-ND | SL04-M3-18 | SL04-M3-18 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) |